TE Connectivity Through Hole Resistors HBA68MFZRE

Description
68 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
68 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HBA68MFZRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HBA68MFZRE-ND
Through Hole Resistors HBA68MFZRE-ND
68 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

68 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - HBA68MFZRE - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
HBA68MFZRE
Through Hole Resistors HBA68MFZRE
RES 68M OHM 1% 0.4W RADIAL

RES 68M OHM 1% 0.4W RADIAL

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Hb Series, 68 Mohm, 800 Mw, 1%, 1 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity - 61M6535 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Hb Series, 68 Mohm, 800 Mw, 1%, 1 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity
61M6535
Through Hole Thick Film Resistor, Hb Series, 68 Mohm, 800 Mw, 1%, 1 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity 61M6535
Through Hole Thick Film Resistor, HB Series, 68 Mohm, 800 mW, - 1%, 1 kV, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, HB Series, 68 Mohm, 800 mW, - 1%, 1 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number HBA68MFZRE-ND HBA68MFZRE 61M6535
Product Name Through Hole Resistors Through Hole Resistors Through Hole Thick Film Resistor, Hb Series, 68 Mohm, 800 Mw, 1%, 1 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial ThroughHole ThroughHole; Radial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details