TE Connectivity Through Hole Resistors HBA47MFZRE

Description
47 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A106175-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106175-ND
Through Hole Resistors A106175-ND
47 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

47 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
1kV Resistor - 53-HBA47MFZRE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1kV Resistor
53-HBA47MFZRE
1kV Resistor 53-HBA47MFZRE
Thick Film Resistor 47MR 1% 1kV Radial Through-Hole Product overview: HBA47MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HBA47MFZRE can be used for catalog matching and distributor lookup.

Thick Film Resistor 47MR 1% 1kV Radial Through-Hole Product overview: HBA47MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HBA47MFZRE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Hb Series, 47 Mohm, 800 Mw, 1%, 1 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity - 61M6534 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Hb Series, 47 Mohm, 800 Mw, 1%, 1 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity
61M6534
Through Hole Thick Film Resistor, Hb Series, 47 Mohm, 800 Mw, 1%, 1 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity 61M6534
Through Hole Thick Film Resistor, HB Series, 47 Mohm, 800 mW, - 1%, 1 kV, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, HB Series, 47 Mohm, 800 mW, - 1%, 1 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A106175-ND 53-HBA47MFZRE 61M6534
Product Name Through Hole Resistors 1kV Resistor Through Hole Thick Film Resistor, Hb Series, 47 Mohm, 800 Mw, 1%, 1 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial ThroughHole; Radial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details