TE Connectivity HBA33MFZRE Resistor
HBA high ohmic cermet resistor,33M 0.4W
TE Connectivity HBA33MFZRE Resistor
33MR 1% 1kV 0.4W Radial Fixed Resistor Product overview: HBA33MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1kV, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HBA33MFZRE can be used for catalog matching and distributor lookup.
33 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
RESISTOR, 33MOHM, 800mW, 1%; Resistance:33Mohm; Product Range:HB Series; Power Rating:800mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film; Product Diameter:2.6mmRoHS Compliant: Yes
RES 33M OHM 1% 0.4W RADIAL
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 158187 | 158187P | 53-HBA33MFZRE | A106174-ND | 61M6533 | HBA33MFZRE |
| Product Name | Through Hole Resistors | Through Hole Resistors | 1kV 0.4W Resistor | Through Hole Resistors | Resistor, 33Mohm, 800Mw, 1%; Resistance Cgs Te Connectivity | Through Hole Resistors |
| Technology / Construction | Thick film | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | ThroughHole | Radial Leads; Radial | Radial Leaded | ThroughHole | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 0.0330 ohms | 3.30E7 ohms | ||||
| Power Rating | 0.4000 watts | 0.4000 watts | 0.8000 watts | 0.4000 watts |