22 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
22MR 1% 1kV Radial Fixed Resistor, 400mW, Thick Film Product overview: HBA22MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 400mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1kV, 400mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HBA22MFZRE can be used for catalog matching and distributor lookup.
TE Connectivity HBA22MFZRE Resistor
HBA high ohmic cermet resistor,22M 0.4W
TE Connectivity HBA22MFZRE Resistor
Through Hole Thick Film Resistor, HB Series, 22 Mohm, 800 mW, - 1%, 1 kV, Radial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A106173-ND | 53-HBA22MFZRE | 158171 | 158171P | 61M6532 |
| Product Name | Through Hole Resistors | 1kV 400mW Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Thick Film Resistor, Hb Series, 22 Mohm, 800 Mw, 1%, 1 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use; High Voltage Resistor | ||||
| Technology / Construction | Thick Film (Chip) | THICK FILM | Thick film | Thick Film (Chip) | |
| Mounting / Packaging | Radial Leads; Radial | ThroughHole | ThroughHole | ThroughHole; Radial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |