TE Connectivity 0.4W 1kV Resistor HBA10MFZRE

Description
10MR 1% 0.4W 1kV Thick Film Radial Resistor Product overview: HBA10MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 1kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 1kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HBA10MFZRE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10MR 1% 0.4W 1kV Thick Film Radial Resistor Product overview: HBA10MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 1kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 1kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HBA10MFZRE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 1kV Resistor - 53-HBA10MFZRE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 1kV Resistor
53-HBA10MFZRE
0.4W 1kV Resistor 53-HBA10MFZRE
10MR 1% 0.4W 1kV Thick Film Radial Resistor Product overview: HBA10MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 1kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 1kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HBA10MFZRE can be used for catalog matching and distributor lookup.

10MR 1% 0.4W 1kV Thick Film Radial Resistor Product overview: HBA10MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 1kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 1kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HBA10MFZRE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 158159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
158159
Through Hole Resistors 158159
TE Connectivity HBA10MFZRE Resistor

TE Connectivity HBA10MFZRE Resistor

Supplier's Site
Through Hole Resistors - 158159P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
158159P
Through Hole Resistors 158159P
HBA high ohmic cermet resistor,10M 0.4W

HBA high ohmic cermet resistor,10M 0.4W

Supplier's Site
Through Hole Resistors - 1616025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616025
Through Hole Resistors 1616025
TE Connectivity HBA10MFZRE Resistor

TE Connectivity HBA10MFZRE Resistor

Supplier's Site
Through Hole Resistors - A106172-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106172-ND
Through Hole Resistors A106172-ND
10 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

10 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, 10Mohm, 800Mw, 1%; Resistance Cgs Te Connectivity - 61M6529 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Mohm, 800Mw, 1%; Resistance Cgs Te Connectivity
61M6529
Resistor, 10Mohm, 800Mw, 1%; Resistance Cgs Te Connectivity 61M6529
RESISTOR, 10MOHM, 800mW, 1%; Resistance:10Mohm; Product Range:HB Series; Power Rating:800mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film; Product Diameter:2.6mmRoHS Compliant: Yes

RESISTOR, 10MOHM, 800mW, 1%; Resistance:10Mohm; Product Range:HB Series; Power Rating:800mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film; Product Diameter:2.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-HBA10MFZRE 158159 158159P A106172-ND 61M6529
Product Name 0.4W 1kV Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 10Mohm, 800Mw, 1%; Resistance Cgs Te Connectivity
Technology / Construction THICK FILM Thick film Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 1000 volts 1000 volts
Operating AC Voltage 1000 volts 1000 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details