TE Connectivity HB350MFZRE Resistor
TE Connectivity HB350MFZRE Resistor
TE Connectivity HB350MFZRE Resistor
Thick Film Resistor, 4W, 50MR, 1% Tol, 15kV, Radial Product overview: HB350MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 15kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 15kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB350MFZRE can be used for catalog matching and distributor lookup.
50 MOhms ±1% 2W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2960746 | 2960746P | 53-HB350MFZRE | A106153-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | 4W 15kV Resistor | Through Hole Resistors |
| Technology / Construction | Thick film | THICK FILM | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | ThroughHole | Radial Leads; Radial | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 0.0500 ohms | |||
| Power Rating | 2 watts | 2 watts |