20 MOhms ±1% 2W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
TE Connectivity HB320MFZRE Resistor
TE Connectivity HB320MFZRE Resistor
TE Connectivity HB320MFZRE Resistor
2W 20MR 15kV Radial Thick Film Resistor, 1% Tol Product overview: HB320MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 15kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 15kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB320MFZRE can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | HB320MFZRE-ND | 2960724 | 2960724P | 53-HB320MFZRE |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 2W 15kV Resistor |
| Configuration | Single Resistor | |||
| Category / Application | General Use; High Voltage Resistor | |||
| Technology / Construction | Thick Film (Chip) | Thick film | THICK FILM | |
| Mounting / Packaging | Radial Leads; Radial | ThroughHole | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % |