TE Connectivity Through Hole Resistors HB31G0FZRE

Description
TE Connectivity HB31G0FZRE Resistor
Request a Quote Datasheet
Description
TE Connectivity HB31G0FZRE Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2960780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2960780
Through Hole Resistors 2960780
TE Connectivity HB31G0FZRE Resistor

TE Connectivity HB31G0FZRE Resistor

Supplier's Site
Through Hole Resistors - 2960780P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2960780P
Through Hole Resistors 2960780P
TE Connectivity HB31G0FZRE Resistor

TE Connectivity HB31G0FZRE Resistor

Supplier's Site
Through Hole Resistors - 1641740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641740
Through Hole Resistors 1641740
TE Connectivity HB31G0FZRE Resistor

TE Connectivity HB31G0FZRE Resistor

Supplier's Site
Through Hole Resistors - A106169-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106169-ND
Through Hole Resistors A106169-ND
1 GOhms ±1% 2W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

1 GOhms ±1% 2W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
2W 15kV Resistor - 53-HB31G0FZRE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 15kV Resistor
53-HB31G0FZRE
2W 15kV Resistor 53-HB31G0FZRE
2W 15kV Radial Thick Film Resistor 1GΩ 1% Product overview: HB31G0FZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 15kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 15kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB31G0FZRE can be used for catalog matching and distributor lookup.

2W 15kV Radial Thick Film Resistor 1GΩ 1% Product overview: HB31G0FZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 15kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 15kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB31G0FZRE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Hb Series, 1 Gohm, 4 W, 1%, 15 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity - 61M6551 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Hb Series, 1 Gohm, 4 W, 1%, 15 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity
61M6551
Through Hole Thick Film Resistor, Hb Series, 1 Gohm, 4 W, 1%, 15 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity 61M6551
Through Hole Thick Film Resistor, HB Series, 1 Gohm, 4 W, - 1%, 15 kV, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, HB Series, 1 Gohm, 4 W, - 1%, 15 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Epoxy Coat - 70065294 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Epoxy Coat
70065294
Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Epoxy Coat 70065294
Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability. Features: Up to 15 kV Element Voltage; Unique Specification for the Most Demanding Applications High Ratio of Size Power; The Solution to your PCB Population Problems 1 KW to 1 GW; Couple with 1% Tolerance Gives Ultimate Design Flexibility Established Product with Proven Reliability Low Inductance; For the Fastest Switching Speeds Applications: High Voltage Voltage Divider Surge Filter Balancing Inrush Limiting

Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability.
Features:

  • Up to 15 kV Element Voltage; Unique Specification for the Most Demanding Applications
  • High Ratio of Size Power; The Solution to your PCB Population Problems
  • 1 KW to 1 GW; Couple with 1% Tolerance Gives Ultimate Design Flexibility
  • Established Product with Proven Reliability
  • Low Inductance; For the Fastest Switching Speeds
  • Applications:
  • High Voltage
  • Voltage Divider
  • Surge
  • Filter
  • Balancing
  • Inrush Limiting
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2960780 2960780P A106169-ND 53-HB31G0FZRE 61M6551 70065294
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 2W 15kV Resistor Through Hole Thick Film Resistor, Hb Series, 1 Gohm, 4 W, 1%, 15 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Epoxy Coat
Technology / Construction Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Radial Leads; Radial ThroughHole; Radial Leads Radial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1.00E9 ohms 1.00E9 ohms
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details