TE Connectivity Through Hole Resistors HB310MFZRE

Description
TE Connectivity HB310MFZRE Resistor
Request a Quote Datasheet
Description
TE Connectivity HB310MFZRE Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2960702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2960702
Through Hole Resistors 2960702
TE Connectivity HB310MFZRE Resistor

TE Connectivity HB310MFZRE Resistor

Supplier's Site
Through Hole Resistors - 2960702P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2960702P
Through Hole Resistors 2960702P
TE Connectivity HB310MFZRE Resistor

TE Connectivity HB310MFZRE Resistor

Supplier's Site
Through Hole Resistors - 1641739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641739
Through Hole Resistors 1641739
TE Connectivity HB310MFZRE Resistor

TE Connectivity HB310MFZRE Resistor

Supplier's Site
2W 15kV Resistor - 53-HB310MFZRE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 15kV Resistor
53-HB310MFZRE
2W 15kV Resistor 53-HB310MFZRE
Thick Film Resistor, 2W, 10MR, 15kV, 1% Tol, Radial Product overview: HB310MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 15kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 15kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB310MFZRE can be used for catalog matching and distributor lookup.

Thick Film Resistor, 2W, 10MR, 15kV, 1% Tol, Radial Product overview: HB310MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 15kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 15kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB310MFZRE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A106168-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106168-ND
Through Hole Resistors A106168-ND
10 MOhms ±1% 2W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

10 MOhms ±1% 2W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1231052-HB310MFZRE
Resistors - Through Hole Resistors 1231052-HB310MFZRE
Win Source Part Number: 1231052-HB310MFZRE Category: Resistors>Through Hole Resistors Series: HB, CGS Features: High Voltage, Pulse Withstanding Package: Tray Height - Seated (Max): 0.409" (10.40mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 2.047" L x 0.118" W (52.00mm x 3.00mm) Alternative Parts (Cross-Reference): 1625959-6; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 16259596,1625959-6,1 625959-6-ND,A106168 Base Product Number: HB3

Win Source Part Number: 1231052-HB310MFZRE
Category: Resistors>Through Hole Resistors
Series: HB, CGS
Features: High Voltage, Pulse Withstanding
Package: Tray
Height - Seated (Max): 0.409" (10.40mm)
Standard Package: 250
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: Radial
Supplier Device Package: Radial Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 2.047" L x 0.118" W (52.00mm x 3.00mm)
Alternative Parts (Cross-Reference): 1625959-6;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 16259596,1625959-6,1625959-6-ND,A106168
Base Product Number: HB3

Buy Now Datasheet
Resistor, 10Mohm, 4W, 1%; Resistance Cgs Te Connectivity - 61M6553 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Mohm, 4W, 1%; Resistance Cgs Te Connectivity
61M6553
Resistor, 10Mohm, 4W, 1%; Resistance Cgs Te Connectivity 61M6553
RESISTOR, 10MOHM, 4W, 1%; Resistance:10Mohm; Product Range:HB Series; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:15kV; Resistor Technology:Thick Film; Resistor Type:High Voltage RoHS Compliant: Yes

RESISTOR, 10MOHM, 4W, 1%; Resistance:10Mohm; Product Range:HB Series; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:15kV; Resistor Technology:Thick Film; Resistor Type:High Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2960702 2960702P 53-HB310MFZRE A106168-ND 1231052-HB310MFZRE 61M6553
Product Name Through Hole Resistors Through Hole Resistors 2W 15kV Resistor Through Hole Resistors Resistors - Through Hole Resistors Resistor, 10Mohm, 4W, 1%; Resistance Cgs Te Connectivity
Technology / Construction Thick film THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Radial Leads; Radial Radial Leaded
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Power Rating 2 watts 2 watts 2 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details