TE Connectivity 2W 15kV Resistor HB3100MFZRE

Description
Radial Thick Film Resistor, 2W, 100MR, 1% Tol, 15kV Product overview: HB3100MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 15kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 15kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB3100MFZRE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Radial Thick Film Resistor, 2W, 100MR, 1% Tol, 15kV Product overview: HB3100MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 15kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 15kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB3100MFZRE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W 15kV Resistor - 53-HB3100MFZRE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 15kV Resistor
53-HB3100MFZRE
2W 15kV Resistor 53-HB3100MFZRE
Radial Thick Film Resistor, 2W, 100MR, 1% Tol, 15kV Product overview: HB3100MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 15kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 15kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB3100MFZRE can be used for catalog matching and distributor lookup.

Radial Thick Film Resistor, 2W, 100MR, 1% Tol, 15kV Product overview: HB3100MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 15kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 15kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB3100MFZRE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1061824-HB3100MFZRE
Resistors - Through Hole Resistors 1061824-HB3100MFZRE
Win Source Part Number: 1061824-HB3100MFZRE Category: Resistors>Through Hole Resistors Series: HB, CGS Features: High Voltage, Pulse Withstanding Package: Tray Height - Seated (Max): 0.409" (10.40mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 mOhms Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 2.047" L x 0.118" W (52.00mm x 3.00mm) Alternative Parts (Cross-Reference): HB1100MFZRE; HBA100MFZRE; ROX150100MFKLB; MOX200001006FE; MOX300001006FE; ROX100100MFKLB162595 9-3; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1625959-3,1625959-3- ND,A106167,16259593 Base Product Number: HB3

Win Source Part Number: 1061824-HB3100MFZRE
Category: Resistors>Through Hole Resistors
Series: HB, CGS
Features: High Voltage, Pulse Withstanding
Package: Tray
Height - Seated (Max): 0.409" (10.40mm)
Standard Package: 250
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: Radial
Supplier Device Package: Radial Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 2.047" L x 0.118" W (52.00mm x 3.00mm)
Alternative Parts (Cross-Reference): HB1100MFZRE; HBA100MFZRE; ROX150100MFKLB; MOX200001006FE; MOX300001006FE; ROX100100MFKLB1625959-3;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1625959-3,1625959-3-ND,A106167,16259593
Base Product Number: HB3

Buy Now Datasheet
Through Hole Resistors - A106167-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106167-ND
Through Hole Resistors A106167-ND
100 MOhms ±1% 2W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

100 MOhms ±1% 2W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Hb Series, 100 Mohm, 4 W, 1%, 15 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity - 61M6554 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Hb Series, 100 Mohm, 4 W, 1%, 15 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity
61M6554
Through Hole Thick Film Resistor, Hb Series, 100 Mohm, 4 W, 1%, 15 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity 61M6554
Through Hole Thick Film Resistor, HB Series, 100 Mohm, 4 W, - 1%, 15 kV, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, HB Series, 100 Mohm, 4 W, - 1%, 15 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-HB3100MFZRE 1061824-HB3100MFZRE A106167-ND 61M6554
Product Name 2W 15kV Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Thick Film Resistor, Hb Series, 100 Mohm, 4 W, 1%, 15 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 15000 volts
Operating AC Voltage 15000 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details