5 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
TE Connectivity HB15M0FZRE Resistor
TE Connectivity HB15M0FZRE Resistor
TE Connectivity HB15M0FZRE Resistor
Thick Film Resistor, 5MR, 1%, 2W, 7.5kV, Radial Product overview: HB15M0FZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 7.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 7.5kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB15M0FZRE can be used for catalog matching and distributor lookup.
RESISTOR, 5MOHM, 1W, 1%; Resistance:5Mohm; Product Range:HB Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:7.5kV; Resistor Technology:Thick Film; Resistor Type:High Voltage RoHS Compliant: Yes
RESISTOR, 5MOHM, 1W, 1%; RESISTANCE:5MOHM; PRODUCT RANGE:HB SERIES; POWER RATING:1W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:RADIAL LEADED; VOLTAGE RATING:7.5KV; RESISTOR ELEMENT TYPE:THICK FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A106149-ND | 2960566 | 2960566P | 53-HB15M0FZRE | 61M6547 | 39084564 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 2W 7.5kV Resistor | Resistor, 5Mohm, 1W, 1%; Resistance Cgs Te Connectivity | Resistor |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use; High Voltage Resistor | High Voltage Resistor | ||||
| Technology / Construction | Thick Film (Chip) | Thick film | THICK FILM | Thick Film (Chip) | ||
| Mounting / Packaging | Radial Leads; Radial | ThroughHole | ThroughHole | Radial Leaded | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |