TE Connectivity Through Hole Resistors HB150MFZRE

Description
TE Connectivity HB150MFZRE Resistor
Request a Quote Datasheet
Description
TE Connectivity HB150MFZRE Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2960601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2960601
Through Hole Resistors 2960601
TE Connectivity HB150MFZRE Resistor

TE Connectivity HB150MFZRE Resistor

Supplier's Site
Through Hole Resistors - 2960601P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2960601P
Through Hole Resistors 2960601P
TE Connectivity HB150MFZRE Resistor

TE Connectivity HB150MFZRE Resistor

Supplier's Site
Through Hole Resistors - 1641738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641738
Through Hole Resistors 1641738
TE Connectivity HB150MFZRE Resistor

TE Connectivity HB150MFZRE Resistor

Supplier's Site
Through Hole Resistors - A105540-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105540-ND
Through Hole Resistors A105540-ND
50 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

50 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Thick Film;Res 50 Megohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat
70065289
Resistor;Thick Film;Res 50 Megohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat 70065289
Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability. Features: Up to 15 kV Element Voltage; Unique Specification for the Most Demanding Applications High Ratio of Size Power; The Solution to your PCB Population Problems 1 KW to 1 GW; Couple with 1% Tolerance Gives Ultimate Design Flexibility Established Product with Proven Reliability Low Inductance; For the Fastest Switching Speeds Applications: High Voltage Voltage Divider Surge Filter Balancing Inrush Limiting

Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability.
Features:

  • Up to 15 kV Element Voltage; Unique Specification for the Most Demanding Applications
  • High Ratio of Size Power; The Solution to your PCB Population Problems
  • 1 KW to 1 GW; Couple with 1% Tolerance Gives Ultimate Design Flexibility
  • Established Product with Proven Reliability
  • Low Inductance; For the Fastest Switching Speeds
  • Applications:
  • High Voltage
  • Voltage Divider
  • Surge
  • Filter
  • Balancing
  • Inrush Limiting
Supplier's Site
Resistor, 50Mohm, 2W, 1%; Resistance Cgs Te Connectivity - 61M6548 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 50Mohm, 2W, 1%; Resistance Cgs Te Connectivity
61M6548
Resistor, 50Mohm, 2W, 1%; Resistance Cgs Te Connectivity 61M6548
RESISTOR, 50MOHM, 2W, 1%; Resistance:50Mohm; Product Range:HB Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:7.5kV; Resistor Technology:Thick Film; Resistor Type:High VoltageRoHS Compliant: Yes

RESISTOR, 50MOHM, 2W, 1%; Resistance:50Mohm; Product Range:HB Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:7.5kV; Resistor Technology:Thick Film; Resistor Type:High VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2960601 2960601P A105540-ND 70065289 61M6548
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Thick Film;Res 50 Megohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat Resistor, 50Mohm, 2W, 1%; Resistance Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Radial Leads; Radial Radial Leads Radial Leaded
Standards and Certifications RoHS RoHS
Resistance Range 0.0500 ohms 5.00E7 ohms 5.00E7 ohms
Power Rating 1 watts 1 watts 1 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details