TE Connectivity Through Hole Resistors HB150KFZRE

Description
50 kOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
50 kOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HB150KFZRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HB150KFZRE-ND
Through Hole Resistors HB150KFZRE-ND
50 kOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

50 kOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number HB150KFZRE-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details