TE Connectivity HB1500MFZRE Resistor
Thick Film Resistors - Through Hole HB01RE 500M 1%100PPM Product overview: HB1500MFZRE from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB1500MFZRE can be used for catalog matching and distributor lookup.
500 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability.
Features:
RESISTOR, 500MOHM, 2W, 1%; Resistance:0.5Gohm; Product Range:HB Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:7.5kV; Resistor Technology:Thick Film; Product Diameter:3mm RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2960645 | 53-HB1500MFZRE | A106148-ND | 70065283 | 61M6550 |
| Product Name | Through Hole Resistors | Through-Hole Resistor | Through Hole Resistors | Resistor;Thick Film;Res 500 Megohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat | Resistor, 500Mohm, 2W, 1%; Resistance Cgs Te Connectivity |
| Technology / Construction | Thick film | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | ThroughHole | Radial Leads; Radial | Radial Leads | Radial Leaded | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 5.00E8 ohms | 5.00E8 ohms | 5.00E8 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |