TE Connectivity 2W 7.5kV Resistor HB1500KFZRE

Description
Thick Film Resistor, 500kR, 1%, 2W, 7.5kV, Radial Product overview: HB1500KFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 7.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 7.5kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB1500KFZRE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor, 500kR, 1%, 2W, 7.5kV, Radial Product overview: HB1500KFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 7.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 7.5kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB1500KFZRE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W 7.5kV Resistor - 53-HB1500KFZRE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 7.5kV Resistor
53-HB1500KFZRE
2W 7.5kV Resistor 53-HB1500KFZRE
Thick Film Resistor, 500kR, 1%, 2W, 7.5kV, Radial Product overview: HB1500KFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 7.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 7.5kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB1500KFZRE can be used for catalog matching and distributor lookup.

Thick Film Resistor, 500kR, 1%, 2W, 7.5kV, Radial Product overview: HB1500KFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 7.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 7.5kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB1500KFZRE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A106147-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106147-ND
Through Hole Resistors A106147-ND
500 kOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

500 kOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - 2960538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2960538
Through Hole Resistors 2960538
TE Connectivity HB1500KFZRE Resistor

TE Connectivity HB1500KFZRE Resistor

Supplier's Site
Through Hole Resistors - 2960538P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2960538P
Through Hole Resistors 2960538P
TE Connectivity HB1500KFZRE Resistor

TE Connectivity HB1500KFZRE Resistor

Supplier's Site
Through Hole Resistors - 1641736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641736
Through Hole Resistors 1641736
TE Connectivity HB1500KFZRE Resistor

TE Connectivity HB1500KFZRE Resistor

Supplier's Site
Resistor, High Voltage, 500Kohm, 2W, 1%; Resistance Cgs Te Connectivity - 61M6549 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Voltage, 500Kohm, 2W, 1%; Resistance Cgs Te Connectivity
61M6549
Resistor, High Voltage, 500Kohm, 2W, 1%; Resistance Cgs Te Connectivity 61M6549
RESISTOR, HIGH VOLTAGE, 500KOHM, 2W, 1%; Resistance:500kohm; Product Range:HB Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:7.5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, HIGH VOLTAGE, 500KOHM, 2W, 1%; Resistance:500kohm; Product Range:HB Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:7.5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Hb Series, 500 Kohm, 2 W, 1%, 7.5 Kv, Radial Leaded Cgs Te Connectivity - 58M3466 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Hb Series, 500 Kohm, 2 W, 1%, 7.5 Kv, Radial Leaded Cgs Te Connectivity
58M3466
Through Hole Thick Film Resistor, Hb Series, 500 Kohm, 2 W, 1%, 7.5 Kv, Radial Leaded Cgs Te Connectivity 58M3466
Through Hole Thick Film Resistor, HB Series, 500 kohm, 2 W, - 1%, 7.5 kV, Radial Leaded

Through Hole Thick Film Resistor, HB Series, 500 kohm, 2 W, - 1%, 7.5 kV, Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-HB1500KFZRE A106147-ND 2960538 2960538P 61M6549 58M3466
Product Name 2W 7.5kV Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, High Voltage, 500Kohm, 2W, 1%; Resistance Cgs Te Connectivity Through Hole Thick Film Resistor, Hb Series, 500 Kohm, 2 W, 1%, 7.5 Kv, Radial Leaded Cgs Te Connectivity
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 500000 ohms 500000 ohms 500000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 7500 volts 7500 volts
Operating AC Voltage 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details