TE Connectivity Through Hole Resistors HB13M3CZRE

Description
3.3 MOhms ±0.25% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±0.25% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129367-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129367-ND
Through Hole Resistors A129367-ND
3.3 MOhms ±0.25% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

3.3 MOhms ±0.25% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Through-Hole Resistor - 53-HB13M3CZRE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-HB13M3CZRE
Through-Hole Resistor 53-HB13M3CZRE
Thick Film Resistors - Through Hole HB01RE 0.25%100PPM 3M3 Product overview: HB13M3CZRE from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB13M3CZRE can be used for catalog matching and distributor lookup.

Thick Film Resistors - Through Hole HB01RE 0.25%100PPM 3M3 Product overview: HB13M3CZRE from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB13M3CZRE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number A129367-ND 53-HB13M3CZRE
Product Name Through Hole Resistors Through-Hole Resistor
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging Radial Leads; Radial
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details