TE Connectivity Through-Hole Resistor HB1300MFZRE

Description
Thick Film Resistors - Through Hole HB01RE 300M 1% 100PPM Product overview: HB1300MFZRE from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB1300MFZRE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistors - Through Hole HB01RE 300M 1% 100PPM Product overview: HB1300MFZRE from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB1300MFZRE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-HB1300MFZRE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-HB1300MFZRE
Through-Hole Resistor 53-HB1300MFZRE
Thick Film Resistors - Through Hole HB01RE 300M 1% 100PPM Product overview: HB1300MFZRE from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB1300MFZRE can be used for catalog matching and distributor lookup.

Thick Film Resistors - Through Hole HB01RE 300M 1% 100PPM Product overview: HB1300MFZRE from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB1300MFZRE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A106152-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106152-ND
Through Hole Resistors A106152-ND
300 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

300 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-HB1300MFZRE A106152-ND
Product Name Through-Hole Resistor Through Hole Resistors
Technology / Construction Thick Film Thick Film (Chip)
Resistance Range 3.00E8 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers