Win Source Part Number: 1047361-HB1300KFZRE
Category: Resistors>Through Hole Resistors
Series: HB, CGS
Features: High Voltage, Pulse Withstanding
Package: Tray
Height - Seated (Max): 0.409" (10.40mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 300 kOhms
Package / Case: Radial
Supplier Device Package: Radial Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 1.043" L x 0.118" W (26.50mm x 3.00mm)
Alternative Parts (Cross-Reference): SM108033003FE; SM104033003FE; LR0204F300K; RN60D3003FB14; RN65D3003FB14; CMF65294K00FKEK2-162
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 2-1625958-6,A106151,
Base Product Number: HB1
300 kOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
1W 300kR 1% Radial Fixed Resistor, 7.5kV, Thick Film Product overview: HB1300KFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 7.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 7.5kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB1300KFZRE can be used for catalog matching and distributor lookup.
Through Hole Thick Film Resistor, HB Series, 300 kohm, 2 W, - 1%, 7.5 kV, Radial Leaded RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1047361-HB1300KFZRE | A106151-ND | 53-HB1300KFZRE | 61M6545 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | 1W 7.5kV Resistor | Through Hole Thick Film Resistor, Hb Series, 300 Kohm, 2 W, 1%, 7.5 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | THICK FILM | Thick Film (Chip) |
| Resistance Range | 300000 ohms | 300000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Power Rating | 1 watts | 1 watts |