TE Connectivity Resistors - Through Hole Resistors HB11M0FZRE

Description
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1325900-HB11M0FZRE Category: Resistors>Through Hole Resistors Packaging: Bulk Features: High Voltage, Pulse Withstanding Size / Dimension: 1.043" L x 0.118" W (26.50mm x 3.00mm) Height - Seated (Max): 0.409" (10.40mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: Radial Lead Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: A105652,116259585,1- 1625958-5,1-1625958- 5-ND Base Product Number: HB1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1325900-HB11M0FZRE Category: Resistors>Through Hole Resistors Packaging: Bulk Features: High Voltage, Pulse Withstanding Size / Dimension: 1.043" L x 0.118" W (26.50mm x 3.00mm) Height - Seated (Max): 0.409" (10.40mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: Radial Lead Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: A105652,116259585,1- 1625958-5,1-1625958- 5-ND Base Product Number: HB1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1325900-HB11M0FZRE - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325900-HB11M0FZRE
Resistors - Through Hole Resistors 1325900-HB11M0FZRE
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1325900-HB11M0FZRE Category: Resistors>Through Hole Resistors Packaging: Bulk Features: High Voltage, Pulse Withstanding Size / Dimension: 1.043" L x 0.118" W (26.50mm x 3.00mm) Height - Seated (Max): 0.409" (10.40mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: Radial Lead Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: A105652,116259585,1- 1625958-5,1-1625958- 5-ND Base Product Number: HB1 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1325900-HB11M0FZRE
Category: Resistors>Through Hole Resistors
Packaging: Bulk
Features: High Voltage, Pulse Withstanding
Size / Dimension: 1.043" L x 0.118" W (26.50mm x 3.00mm)
Height - Seated (Max): 0.409" (10.40mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: Radial Lead
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: A105652,116259585,1-1625958-5,1-1625958-5-ND
Base Product Number: HB1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through Hole Resistors - 2960544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2960544
Through Hole Resistors 2960544
TE Connectivity HB11M0FZRE Resistor

TE Connectivity HB11M0FZRE Resistor

Supplier's Site
Through Hole Resistors - 2960544P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2960544P
Through Hole Resistors 2960544P
TE Connectivity HB11M0FZRE Resistor

TE Connectivity HB11M0FZRE Resistor

Supplier's Site
Through Hole Resistors - 1361713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1361713
Through Hole Resistors 1361713
TE Connectivity HB11M0FZRE Resistor

TE Connectivity HB11M0FZRE Resistor

Supplier's Site
Through-Hole 1W 1000000ohm 7500V Resistor - 53-HB11M0FZRE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 1000000ohm 7500V Resistor
53-HB11M0FZRE
Through-Hole 1W 1000000ohm 7500V Resistor 53-HB11M0FZRE
Fixed Resistor, Metal Glaze/thick Film, 1W, 1000000ohm, 7500V, 1% +/-Tol, 100ppm/Cel, Through Hole Mount, RADIAL LEADED Product overview: HB11M0FZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 1000000ohm, 7500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 1000000ohm, 7500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB11M0FZRE can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1W, 1000000ohm, 7500V, 1% +/-Tol, 100ppm/Cel, Through Hole Mount, RADIAL LEADED Product overview: HB11M0FZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 1000000ohm, 7500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 1000000ohm, 7500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB11M0FZRE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A105652-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105652-ND
Through Hole Resistors A105652-ND
1 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

1 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, High Voltage, 1Mohm, 2W, 1%; Resistance Cgs Te Connectivity - 16R4866 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Voltage, 1Mohm, 2W, 1%; Resistance Cgs Te Connectivity
16R4866
Resistor, High Voltage, 1Mohm, 2W, 1%; Resistance Cgs Te Connectivity 16R4866
RESISTOR, HIGH VOLTAGE, 1MOHM, 2W, 1%; Resistance:1Mohm; Product Range:HB Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:7.5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, HIGH VOLTAGE, 1MOHM, 2W, 1%; Resistance:1Mohm; Product Range:HB Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:7.5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Hb Series, 1 Mohm, 2 W, 1%, 7.5 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity - 61M6538 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Hb Series, 1 Mohm, 2 W, 1%, 7.5 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity
61M6538
Through Hole Thick Film Resistor, Hb Series, 1 Mohm, 2 W, 1%, 7.5 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity 61M6538
Through Hole Thick Film Resistor, HB Series, 1 Mohm, 2 W, - 1%, 7.5 kV, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, HB Series, 1 Mohm, 2 W, - 1%, 7.5 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Thick Film;Res 1 Megohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat
70065288
Resistor;Thick Film;Res 1 Megohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat 70065288
Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability. Features: Up to 15 kV Element Voltage; Unique Specification for the Most Demanding Applications High Ratio of Size Power; The Solution to your PCB Population Problems 1 KW to 1 GW; Couple with 1% Tolerance Gives Ultimate Design Flexibility Established Product with Proven Reliability Low Inductance; For the Fastest Switching Speeds Applications: High Voltage Voltage Divider Surge Filter Balancing Inrush Limiting

Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability.
Features:

  • Up to 15 kV Element Voltage; Unique Specification for the Most Demanding Applications
  • High Ratio of Size Power; The Solution to your PCB Population Problems
  • 1 KW to 1 GW; Couple with 1% Tolerance Gives Ultimate Design Flexibility
  • Established Product with Proven Reliability
  • Low Inductance; For the Fastest Switching Speeds
  • Applications:
  • High Voltage
  • Voltage Divider
  • Surge
  • Filter
  • Balancing
  • Inrush Limiting
Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1325900-HB11M0FZRE 2960544 2960544P 53-HB11M0FZRE A105652-ND 16R4866 61M6538 70065288
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 1W 1000000ohm 7500V Resistor Through Hole Resistors Resistor, High Voltage, 1Mohm, 2W, 1%; Resistance Cgs Te Connectivity Through Hole Thick Film Resistor, Hb Series, 1 Mohm, 2 W, 1%, 7.5 Kv, Radial Leaded Rohs Compliant Cgs Te Connectivity Resistor;Thick Film;Res 1 Megohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat
Technology / Construction MetalFilm; Thick Film (Chip) Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 2 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details