TE Connectivity Through Hole Resistors HB110MFZRE

Description
10 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A106166-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106166-ND
Through Hole Resistors A106166-ND
10 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

10 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
1W 7.5kV Resistor - 53-HB110MFZRE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 7.5kV Resistor
53-HB110MFZRE
1W 7.5kV Resistor 53-HB110MFZRE
1W 10MR 1% Radial Thick Film Resistor, 7.5kV Product overview: HB110MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 7.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 7.5kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB110MFZRE can be used for catalog matching and distributor lookup.

1W 10MR 1% Radial Thick Film Resistor, 7.5kV Product overview: HB110MFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 7.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 7.5kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB110MFZRE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Thick Film;Res 10 Megohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat
70065286
Resistor;Thick Film;Res 10 Megohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat 70065286
Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability. Features: Up to 15 kV Element Voltage; Unique Specification for the Most Demanding Applications High Ratio of Size Power; The Solution to your PCB Population Problems 1 KW to 1 GW; Couple with 1% Tolerance Gives Ultimate Design Flexibility Established Product with Proven Reliability Low Inductance; For the Fastest Switching Speeds Applications: High Voltage Voltage Divider Surge Filter Balancing Inrush Limiting

Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability.
Features:

  • Up to 15 kV Element Voltage; Unique Specification for the Most Demanding Applications
  • High Ratio of Size Power; The Solution to your PCB Population Problems
  • 1 KW to 1 GW; Couple with 1% Tolerance Gives Ultimate Design Flexibility
  • Established Product with Proven Reliability
  • Low Inductance; For the Fastest Switching Speeds
  • Applications:
  • High Voltage
  • Voltage Divider
  • Surge
  • Filter
  • Balancing
  • Inrush Limiting
Supplier's Site
Resistor, 10Mohm, 2W, 1%; Resistance Cgs Te Connectivity - 61M6540 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Mohm, 2W, 1%; Resistance Cgs Te Connectivity
61M6540
Resistor, 10Mohm, 2W, 1%; Resistance Cgs Te Connectivity 61M6540
RESISTOR, 10MOHM, 2W, 1%; Resistance:10Mohm; Product Range:HB Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:7.5kV; Resistor Technology:Thick Film; Resistor Type:High VoltageRoHS Compliant: Yes

RESISTOR, 10MOHM, 2W, 1%; Resistance:10Mohm; Product Range:HB Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:7.5kV; Resistor Technology:Thick Film; Resistor Type:High VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A106166-ND 53-HB110MFZRE 70065286 61M6540
Product Name Through Hole Resistors 1W 7.5kV Resistor Resistor;Thick Film;Res 10 Megohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat Resistor, 10Mohm, 2W, 1%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use High Voltage Resistor
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads Radial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details