TE Connectivity 7.5kV 2W Resistor HB110KFZRE

Description
10kR 1% 7.5kV Radial Thick Film Resistor, 2W Product overview: HB110KFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5kV, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB110KFZRE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR 1% 7.5kV Radial Thick Film Resistor, 2W Product overview: HB110KFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5kV, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB110KFZRE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5kV 2W Resistor - 53-HB110KFZRE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5kV 2W Resistor
53-HB110KFZRE
7.5kV 2W Resistor 53-HB110KFZRE
10kR 1% 7.5kV Radial Thick Film Resistor, 2W Product overview: HB110KFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5kV, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB110KFZRE can be used for catalog matching and distributor lookup.

10kR 1% 7.5kV Radial Thick Film Resistor, 2W Product overview: HB110KFZRE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5kV, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HB110KFZRE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A105819-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105819-ND
Through Hole Resistors A105819-ND
10 kOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

10 kOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, 10Kohm, 2W, 1%; Resistance Cgs Te Connectivity - 61M6539 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Kohm, 2W, 1%; Resistance Cgs Te Connectivity
61M6539
Resistor, 10Kohm, 2W, 1%; Resistance Cgs Te Connectivity 61M6539
RESISTOR, 10KOHM, 2W, 1%; Resistance:10kohm; Product Range:HB Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:7.5kV; Resistor Technology:Thick Film; Resistor Type:High VoltageRoHS Compliant: Yes

RESISTOR, 10KOHM, 2W, 1%; Resistance:10kohm; Product Range:HB Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:7.5kV; Resistor Technology:Thick Film; Resistor Type:High VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Thick Film;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat - 70065285 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat
70065285
Resistor;Thick Film;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat 70065285
Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability. Features: Up to 15 kV Element Voltage; Unique Specification for the Most Demanding Applications High Ratio of Size Power; The Solution to your PCB Population Problems 1 KW to 1 GW; Couple with 1% Tolerance Gives Ultimate Design Flexibility Established Product with Proven Reliability Low Inductance; For the Fastest Switching Speeds Applications: High Voltage Voltage Divider Surge Filter Balancing Inrush Limiting

Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability.
Features:

  • Up to 15 kV Element Voltage; Unique Specification for the Most Demanding Applications
  • High Ratio of Size Power; The Solution to your PCB Population Problems
  • 1 KW to 1 GW; Couple with 1% Tolerance Gives Ultimate Design Flexibility
  • Established Product with Proven Reliability
  • Low Inductance; For the Fastest Switching Speeds
  • Applications:
  • High Voltage
  • Voltage Divider
  • Surge
  • Filter
  • Balancing
  • Inrush Limiting
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 53-HB110KFZRE A105819-ND 61M6539 70065285
Product Name 7.5kV 2W Resistor Through Hole Resistors Resistor, 10Kohm, 2W, 1%; Resistance Cgs Te Connectivity Resistor;Thick Film;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 7500 volts 7500 volts
Operating AC Voltage 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details