TE Connectivity Through Hole Resistors HB1100MFZRE

Description
TE Connectivity HB1100MFZRE Resistor
Request a Quote Datasheet
Description
TE Connectivity HB1100MFZRE Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2960617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2960617
Through Hole Resistors 2960617
TE Connectivity HB1100MFZRE Resistor

TE Connectivity HB1100MFZRE Resistor

Supplier's Site
Through Hole Resistors - 2960617P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2960617P
Through Hole Resistors 2960617P
TE Connectivity HB1100MFZRE Resistor

TE Connectivity HB1100MFZRE Resistor

Supplier's Site
Through Hole Resistors - A106165-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106165-ND
Through Hole Resistors A106165-ND
100 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

100 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Thick Film;Res 100 Megohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat
70065284
Resistor;Thick Film;Res 100 Megohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat 70065284
Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability. Features: Up to 15 kV Element Voltage; Unique Specification for the Most Demanding Applications High Ratio of Size Power; The Solution to your PCB Population Problems 1 KW to 1 GW; Couple with 1% Tolerance Gives Ultimate Design Flexibility Established Product with Proven Reliability Low Inductance; For the Fastest Switching Speeds Applications: High Voltage Voltage Divider Surge Filter Balancing Inrush Limiting

Tyco Electronics is a leading supplier of standard and custom designed high value/high voltage, industrial, control, medical and general-purpose use. The HB is a tough epoxy coated high voltage resistor, with axial or radial leads, values up to 1G Ohm and an operational voltage to 20 kV as standard and 30 kV to order. The resistors are made from quality materials for optimum reliability and stability.
Features:

  • Up to 15 kV Element Voltage; Unique Specification for the Most Demanding Applications
  • High Ratio of Size Power; The Solution to your PCB Population Problems
  • 1 KW to 1 GW; Couple with 1% Tolerance Gives Ultimate Design Flexibility
  • Established Product with Proven Reliability
  • Low Inductance; For the Fastest Switching Speeds
  • Applications:
  • High Voltage
  • Voltage Divider
  • Surge
  • Filter
  • Balancing
  • Inrush Limiting
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 2960617 2960617P A106165-ND 70065284
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Thick Film;Res 100 Megohms;Pwr-Rtg 1 W;Tol 1%;Radial;Epoxy Coat
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Radial Leads; Radial Radial Leads
Standards and Certifications RoHS RoHS
Resistance Range 0.1000 ohms 1.00E8 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details