TE Connectivity Insert, Plug, 4+Pe, Spring; Product Range Amp Te Connectivity HA-004-MS

Description
INSERT, PLUG, 4+PE, SPRING; Product Range:HDC Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Description
INSERT, PLUG, 4+PE, SPRING; Product Range:HDC Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, 4+Pe, Spring; Product Range Amp Te Connectivity - 72Y2637 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, 4+Pe, Spring; Product Range Amp Te Connectivity
72Y2637
Insert, Plug, 4+Pe, Spring; Product Range Amp Te Connectivity 72Y2637
INSERT, PLUG, 4+PE, SPRING; Product Range:HDC Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

INSERT, PLUG, 4+PE, SPRING; Product Range:HDC Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2637
Product Name Insert, Plug, 4+Pe, Spring; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700625 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details