TE Connectivity Insert, Plug, 3+Pe, Spring; Product Range Amp Te Connectivity HA-003-MS

Description
INSERT, PLUG, 3+PE, SPRING; Product Range:HDC Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Description
INSERT, PLUG, 3+PE, SPRING; Product Range:HDC Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, 3+Pe, Spring; Product Range Amp Te Connectivity - 72Y2635 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, 3+Pe, Spring; Product Range Amp Te Connectivity
72Y2635
Insert, Plug, 3+Pe, Spring; Product Range Amp Te Connectivity 72Y2635
INSERT, PLUG, 3+PE, SPRING; Product Range:HDC Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

INSERT, PLUG, 3+PE, SPRING; Product Range:HDC Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2635
Product Name Insert, Plug, 3+Pe, Spring; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2116788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M12
View Details