TE Connectivity Through Hole Resistors H89K76BYA

Description
TE Connectivity H89K76BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H89K76BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017705
Through Hole Resistors 7017705
TE Connectivity H89K76BYA Resistor

TE Connectivity H89K76BYA Resistor

Supplier's Site
Through Hole Resistors - 7017705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017705P
Through Hole Resistors 7017705P
TE Connectivity H89K76BYA Resistor

TE Connectivity H89K76BYA Resistor

Supplier's Site
Through Hole Resistors - 1642152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642152
Through Hole Resistors 1642152
TE Connectivity H89K76BYA Resistor

TE Connectivity H89K76BYA Resistor

Supplier's Site
Through Hole Resistors - H89K76BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H89K76BYA-ND
Through Hole Resistors H89K76BYA-ND
9.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

9.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 9.76 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3924 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 9.76 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3924
Through Hole Metal Film Resistor, H8 Series, 9.76 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3924
Through Hole Metal Film Resistor, H8 Series, 9.76 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 9.76 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017705 7017705P H89K76BYA-ND 34R3924
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 9.76 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 9760 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details