The Through Hole Metal Film Resistor, H8 Series, with a resistance value of 9.09 kΩ, is designed for applications requiring precision and stability. It has a power rating of 250 mW at 70°C and can withstand a maximum voltage of 350 V. This resistor features a tolerance of 0.1%, ensuring high accuracy in circuit applications. The product is RoHS compliant, making it suitable for environmentally conscious designs. The H8 Series is manufactured using controlled processes, including sputter coating and laser spiraling, which contribute to its long-term stability and low temperature coefficient of resistance (TCR). This component is ideal for both industrial and military applications, providing reliable performance in demanding environments.
9.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
TE Connectivity H89K09BYA Resistor
TE Connectivity H89K09BYA Resistor
Through Hole Metal Film Resistor, H8 Series, 9.09 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | H89K09BYA-ND | 7017698P | 1649011 | 34R3921 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, H8 Series, 9.09 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 0.1000 +/- % |