H8976KBDA -- H8 976K 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 976K 0.1% 25Ppm Holsworthy - Te Connectivity
H8976KBDA
Description
H8 976K 0.1% 25PPM
Description
H8 976K 0.1% 25PPM
Suppliers
H8 976K 0.1% 25Ppm Holsworthy - Te Connectivity
95X9258
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X9258 |
|
Product Name
|
H8 976K 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers