TE Connectivity Through Hole Resistors H8953RBYA

Description
953 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
953 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H8953RBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8953RBYA-ND
Through Hole Resistors H8953RBYA-ND
953 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

953 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 953 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9429 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 953 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9429
Through Hole Metal Film Resistor, H8 Series, 953 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9429
Through Hole Metal Film Resistor, H8 Series, 953 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 953 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H8953RBYA-ND 59R9429
Product Name Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 953 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers