H8953KBDA -- H8 953K 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 953K 0.1% 25Ppm Holsworthy - Te Connectivity
H8953KBDA
Description
H8 953K 0.1% 25PPM
Description
H8 953K 0.1% 25PPM
Suppliers
H8 953K 0.1% 25Ppm Holsworthy - Te Connectivity
95X9238
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X9238 |
|
Product Name
|
H8 953K 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Current Rating
6.0 amps
View Details
2 suppliers