H891RFDA -- H8 91R 1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 91R 1% 25Ppm Holsworthy - Te Connectivity
H891RFDA
Description
H8 91R 1% 25PPM
Description
H8 91R 1% 25PPM
Suppliers
H8 91R 1% 25Ppm Holsworthy - Te Connectivity
95X9198
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X9198 |
|
Product Name
|
H8 91R 1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
60 to 800 volts
Current Rating
27.5 to 470.0 amps
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers