H890R9BCA -- H8 90R9 0.1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 90R9 0.1% 50Ppm Holsworthy - Te Connectivity
H890R9BCA
Description
H8 90R9 0.1% 50PPM
Description
H8 90R9 0.1% 50PPM
Suppliers
H8 90R9 0.1% 50Ppm Holsworthy - Te Connectivity
95X9174
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X9174 |
|
Product Name
|
H8 90R9 0.1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers