TE Connectivity Through Hole Resistors H88K66BYA

Description
8.66 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
8.66 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H88K66BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H88K66BYA-ND
Through Hole Resistors H88K66BYA-ND
8.66 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

8.66 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 8.66Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3906 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8.66Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3906
Resistor, 8.66Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3906
RESISTOR, 8.66KOHM, 250mW, 0.1%, AXIAL; Resistance:8.66kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 8.66KOHM, 250mW, 0.1%, AXIAL; Resistance:8.66kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H88K66BYA-ND 34R3906
Product Name Through Hole Resistors Resistor, 8.66Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details