TE Connectivity Through Hole Resistors H886R6BYA

Description
86.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
86.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H886R6BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H886R6BYA-ND
Through Hole Resistors H886R6BYA-ND
86.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

86.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017052
Through Hole Resistors 7017052
TE Connectivity H886R6BYA Resistor

TE Connectivity H886R6BYA Resistor

Supplier's Site
Through Hole Resistors - 1641240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641240
Through Hole Resistors 1641240
TE Connectivity H886R6BYA Resistor

TE Connectivity H886R6BYA Resistor

Supplier's Site
Through Hole Metal Film Resistor, H8 Series, 86.6 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9413 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 86.6 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9413
Through Hole Metal Film Resistor, H8 Series, 86.6 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9413
Through Hole Metal Film Resistor, H8 Series, 86.6 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 86.6 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number H886R6BYA-ND 7017052 59R9413
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 86.6 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Resistance Range 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details