H8866KDZA -- H8 866K 0.5% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 866K 0.5% 100Ppm Holsworthy - Te Connectivity
H8866KDZA
Description
H8 866K 0.5% 100PPM
Description
H8 866K 0.5% 100PPM
Suppliers
H8 866K 0.5% 100Ppm Holsworthy - Te Connectivity
95X9124
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X9124 |
|
Product Name
|
H8 866K 0.5% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details