H8845RBCA -- H8 845R 0.1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 845R 0.1% 50Ppm Holsworthy - Te Connectivity
H8845RBCA
Description
H8 845R 0.1% 50PPM
Description
H8 845R 0.1% 50PPM
Suppliers
H8 845R 0.1% 50Ppm Holsworthy - Te Connectivity
95X9102
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X9102 |
|
Product Name
|
H8 845R 0.1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details