H8845KBDA -- H8 845K 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 845K 0.1% 25Ppm Holsworthy - Te Connectivity
H8845KBDA
Description
H8 845K 0.1% 25PPM
Description
H8 845K 0.1% 25PPM
Suppliers
H8 845K 0.1% 25Ppm Holsworthy - Te Connectivity
95X9099
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X9099 |
|
Product Name
|
H8 845K 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
View Details