Win Source Part Number: 1061609-H8825RBYA
Category: Resistors>Through Hole Resistors
Series: Holco, Holsworthy
Features: Pulse Withstanding
Package: Strip
Standard Package: 250
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 825 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.283" L (2.50mm x 7.20mm)
Alternative Parts (Cross-Reference): H8845RBYA; 8-1879663-8; H8750RBYA; RNF14FTD825R; RNF14FBC825R; CF14JT820R; RNC55J8250BSB14; RNC55J8060BSB14; RNC55J8660BSB14; RNC55J7500BSB14; RNC55J7960BSB14; RN55C8250FB148-18796
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 818796636,8-1879663-
Base Product Number: H8
Metal Film Resistor, 825R, 0.25W, 0.1%, 15ppm, Axial Product overview: H8825RBYA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H8825RBYA can be used for catalog matching and distributor lookup.
825 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1061609-H8825RBYA | 53-H8825RBYA | A102349-ND |
| Product Name | Resistors - Through Hole Resistors | 0.25W Resistor | Through Hole Resistors |
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm |
| Resistance Range | 825 ohms | 825 ohms | 825 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C | |
| Power Rating | 0.2500 watts | 0.2500 watts |