H8820RFYA -- H8 820R 1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 820R 1% 15Ppm Holsworthy - Te Connectivity
H8820RFYA
Description
H8 820R 1% 15PPM
Description
H8 820R 1% 15PPM
Suppliers
H8 820R 1% 15Ppm Holsworthy - Te Connectivity
95X9076
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X9076 |
|
Product Name
|
H8 820R 1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details