TE Connectivity Through Hole Resistors H8806RBYA

Description
TE Connectivity H8806RBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H8806RBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017355P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017355P
Through Hole Resistors 7017355P
TE Connectivity H8806RBYA Resistor

TE Connectivity H8806RBYA Resistor

Supplier's Site
Through Hole Resistors - 1642137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642137
Through Hole Resistors 1642137
TE Connectivity H8806RBYA Resistor

TE Connectivity H8806RBYA Resistor

Supplier's Site
Through Hole Resistors - H8806RBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8806RBYA-ND
Through Hole Resistors H8806RBYA-ND
806 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

806 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 806 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity - 34R3909 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 806 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
34R3909
Resistor, 806 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity 34R3909
RESISTOR, 806 OHM, 250mW, 0.001, AXIAL; Resistance:806ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 806 OHM, 250mW, 0.001, AXIAL; Resistance:806ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017355P 1642137 H8806RBYA-ND 34R3909
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 806 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 806 ohms 806 ohms 806 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details