TE Connectivity Through Hole Resistors H875RBYA

Description
TE Connectivity H875RBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H875RBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017046
Through Hole Resistors 7017046
TE Connectivity H875RBYA Resistor

TE Connectivity H875RBYA Resistor

Supplier's Site
Through Hole Resistors - 7017046P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017046P
Through Hole Resistors 7017046P
TE Connectivity H875RBYA Resistor

TE Connectivity H875RBYA Resistor

Supplier's Site
Through Hole Resistors - 1641238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641238
Through Hole Resistors 1641238
TE Connectivity H875RBYA Resistor

TE Connectivity H875RBYA Resistor

Supplier's Site
Through Hole Resistors - H875RBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H875RBYA-ND
Through Hole Resistors H875RBYA-ND
75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 75 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity - 34R3895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
34R3895
Resistor, 75 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity 34R3895
RESISTOR, 75 OHM, 250mW, 0.001, AXIAL; Resistance:75ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 75 OHM, 250mW, 0.001, AXIAL; Resistance:75ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017046 7017046P H875RBYA-ND 34R3895
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 75 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 75 ohms 75 ohms 75 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details