TE Connectivity Through Hole Resistors H875KBYA

Description
TE Connectivity H875KBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H875KBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017989
Through Hole Resistors 7017989
TE Connectivity H875KBYA Resistor

TE Connectivity H875KBYA Resistor

Supplier's Site
Through Hole Resistors - 1642133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642133
Through Hole Resistors 1642133
TE Connectivity H875KBYA Resistor

TE Connectivity H875KBYA Resistor

Supplier's Site
Through Hole Resistors - H875KBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H875KBYA-ND
Through Hole Resistors H875KBYA-ND
75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 75 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3894 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 75 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3894
Through Hole Metal Film Resistor, H8 Series, 75 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3894
Through Hole Metal Film Resistor, H8 Series, 75 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 75 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7017989 H875KBYA-ND 34R3894
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 75 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details