TE Connectivity Through Hole Resistors H8750RBYA

Description
750 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
750 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H8750RBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8750RBYA-ND
Through Hole Resistors H8750RBYA-ND
750 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

750 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017349P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017349P
Through Hole Resistors 7017349P
TE Connectivity H8750RBYA Resistor

TE Connectivity H8750RBYA Resistor

Supplier's Site
Through Hole Resistors - 1615201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615201
Through Hole Resistors 1615201
TE Connectivity H8750RBYA Resistor

TE Connectivity H8750RBYA Resistor

Supplier's Site
Resistor, 750 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity - 34R3897 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 750 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
34R3897
Resistor, 750 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity 34R3897
RESISTOR, 750 OHM, 250mW, 0.001, AXIAL; Resistance:750ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 750 OHM, 250mW, 0.001, AXIAL; Resistance:750ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number H8750RBYA-ND 7017349P 1615201 34R3897
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 750 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details