TE Connectivity Through Hole Resistors H8750KBYA

Description
TE Connectivity H8750KBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H8750KBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7018190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7018190
Through Hole Resistors 7018190
TE Connectivity H8750KBYA Resistor

TE Connectivity H8750KBYA Resistor

Supplier's Site
Through Hole Resistors - 7018190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7018190P
Through Hole Resistors 7018190P
TE Connectivity H8750KBYA Resistor

TE Connectivity H8750KBYA Resistor

Supplier's Site
Through Hole Resistors - 1642132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642132
Through Hole Resistors 1642132
TE Connectivity H8750KBYA Resistor

TE Connectivity H8750KBYA Resistor

Supplier's Site
Through Hole Resistors - H8750KBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8750KBYA-ND
Through Hole Resistors H8750KBYA-ND
750 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

750 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 750 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3896 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 750 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3896
Through Hole Metal Film Resistor, H8 Series, 750 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3896
Through Hole Metal Film Resistor, H8 Series, 750 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 750 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7018190 7018190P H8750KBYA-ND 34R3896
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 750 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 750000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details