TE Connectivity Through Hole Resistors H86K49BYA

Description
TE Connectivity H86K49BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H86K49BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017642
Through Hole Resistors 7017642
TE Connectivity H86K49BYA Resistor

TE Connectivity H86K49BYA Resistor

Supplier's Site
Through Hole Resistors - 7017642P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017642P
Through Hole Resistors 7017642P
TE Connectivity H86K49BYA Resistor

TE Connectivity H86K49BYA Resistor

Supplier's Site
Through Hole Resistors - 1642128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642128
Through Hole Resistors 1642128
TE Connectivity H86K49BYA Resistor

TE Connectivity H86K49BYA Resistor

Supplier's Site
Through Hole Resistors - H86K49BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H86K49BYA-ND
Through Hole Resistors H86K49BYA-ND
6.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

6.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 6.49 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9357 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 6.49 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9357
Through Hole Metal Film Resistor, H8 Series, 6.49 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9357
Through Hole Metal Film Resistor, H8 Series, 6.49 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 6.49 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017642 7017642P H86K49BYA-ND 59R9357
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 6.49 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Resistance Range 6490 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details