The Through Hole Metal Film Resistor, H8 Series, part number 34R3860, has a resistance value of 6.34 kΩ and a power rating of 250 mW at 70°C. It features a tolerance of 0.1% and a maximum voltage rating of 350 V. This resistor is designed for precision applications, offering low temperature coefficient ratings down to 5 ppm/°C and long-term stability. The component is RoHS compliant and is suitable for both industrial and military applications. It is encapsulated with a conformal epoxy coating for environmental protection and has a lead length of 30 mm. The resistor is manufactured under closely controlled processes to ensure high stability and reliability.
6.34 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Through Hole Metal Film Resistor, H8 Series, 6.34 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | H86K34BYA-ND | 34R3860 |
| Product Name | Through Hole Resistors | Through Hole Metal Film Resistor, H8 Series, 6.34 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |
| Tolerance | 0.1000 +/- % |