H8680RFDA -- H8 680R 1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 680R 1% 25Ppm Holsworthy - Te Connectivity
H8680RFDA
Description
H8 680R 1% 25PPM
Description
H8 680R 1% 25PPM
Suppliers
H8 680R 1% 25Ppm Holsworthy - Te Connectivity
95X8821
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8821 |
|
Product Name
|
H8 680R 1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details