The Resistor 680R, 0.25W, Metal Film, Axial from the HOLCO Series is designed for precision applications, featuring a resistance value of 680 ohms and a power rating of 250 mW. It has a tolerance of ±0.1% and a voltage rating of 350V. The resistor is constructed using metal film technology, which provides low temperature coefficient of resistance (TCR) down to 10 ppm/°C, ensuring high stability and accuracy. The component is encapsulated with a conformal epoxy coating for protection against environmental factors. It is suitable for use in both industrial and military applications, making it a reliable choice for engineers seeking precision resistors.
680 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
RES, 680R, 0.25W, METAL FILM, AXIAL; Resistance:680ohm; Product Range:HOLCO Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | H8680RBYA-ND | 95X8819 |
| Product Name | Through Hole Resistors | Res, 680R, 0.25W, Metal Film, Axial; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 680 ohms | 680 ohms |