H866R5BDA -- H8 66R5 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 66R5 0.1% 25Ppm Holsworthy - Te Connectivity
H866R5BDA
Description
H8 66R5 0.1% 25PPM
Description
H8 66R5 0.1% 25PPM
Suppliers
H8 66R5 0.1% 25Ppm Holsworthy - Te Connectivity
95X8785
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8785 |
|
Product Name
|
H8 66R5 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details