TE Connectivity Through Hole Resistors H861R9BYA

Description
61.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
61.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H861R9BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H861R9BYA-ND
Through Hole Resistors H861R9BYA-ND
61.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

61.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 61.9 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity - 34R3868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61.9 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
34R3868
Resistor, 61.9 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity 34R3868
RESISTOR, 61.9 OHM, 250mW, 0.001, AXIAL; Resistance:61.9ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 61.9 OHM, 250mW, 0.001, AXIAL; Resistance:61.9ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H861R9BYA-ND 34R3868
Product Name Through Hole Resistors Resistor, 61.9 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details