H8604RBCA -- H8 604R 0.1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 604R 0.1% 50Ppm Holsworthy - Te Connectivity
H8604RBCA
Description
H8 604R 0.1% 50PPM
Description
H8 604R 0.1% 50PPM
Suppliers
H8 604R 0.1% 50Ppm Holsworthy - Te Connectivity
95X8697
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8697 |
|
Product Name
|
H8 604R 0.1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details